Texas Instruments High-Performance Analog Industrial Analog-to-Digital Converter IC ADS7128IRTER

Description
12-Bit 8-Ch ADC, I2C, 16-WQFN, Industrial Product overview: ADS7128IRTER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Industrial, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7128IRTER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12-Bit 8-Ch ADC, I2C, 16-WQFN, Industrial Product overview: ADS7128IRTER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Industrial, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7128IRTER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Industrial Analog-to-Digital Converter IC
700-ADS7128IRTER
Industrial Analog-to-Digital Converter IC 700-ADS7128IRTER
12-Bit 8-Ch ADC, I2C, 16-WQFN, Industrial Product overview: ADS7128IRTER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Industrial, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7128IRTER can be used for catalog matching and distributor lookup.

12-Bit 8-Ch ADC, I2C, 16-WQFN, Industrial Product overview: ADS7128IRTER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Industrial, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7128IRTER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-ADS7128IRTERTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7128IRTERTR-ND
Analog to Digital Converters (ADC) 296-ADS7128IRTERTR-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7128IRTERCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7128IRTERCT-ND
Analog to Digital Converters (ADC) 296-ADS7128IRTERCT-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7128IRTERDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7128IRTERDKR-ND
Analog to Digital Converters (ADC) 296-ADS7128IRTERDKR-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1321269-ADS7128IRTER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1321269-ADS7128IRTER
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1321269-ADS7128IRTER
Manufacturer: Texas Instruments Win Source Part Number: 1321269-ADS7128IRTER Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Reel - TR Features: Internal Oscillator Standard Package: 3,000 Mounting: Surface Mount Configuration: MUX-ADC Number of Inputs: 8 Input Type: Single Ended Architecture: SAR Number of Bits: 12 Data Interface: I2C Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 2.35V ~ 5.5V Voltage - Supply, Digital: 1.65V ~ 5.5V Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-ADS7128IRTERDKR, 296-ADS7128IRTERCT,2 96-ADS7128IRTERTR Base Product Number: ADS7128 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321269-ADS7128IRTER
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Reel - TR
Features: Internal Oscillator
Standard Package: 3,000
Mounting: Surface Mount
Configuration: MUX-ADC
Number of Inputs: 8
Input Type: Single Ended
Architecture: SAR
Number of Bits: 12
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 2.35V ~ 5.5V
Voltage - Supply, Digital: 1.65V ~ 5.5V
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-ADS7128IRTERDKR,296-ADS7128IRTERCT,296-ADS7128IRTERTR
Base Product Number: ADS7128
RoHS Status: ROHS3 Compliant

Buy Now
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) - ADS7128IRTER - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs)
ADS7128IRTER
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) ADS7128IRTER
12Bit 2.35V~5.5V I2C WQFN-16-EP(3x3) Analog To Digital Converters (ADCs) ROHS

12Bit 2.35V~5.5V I2C WQFN-16-EP(3x3) Analog To Digital Converters (ADCs) ROHS

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7128IRTER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7128IRTER
Analog to Digital Converters (ADC) ADS7128IRTER
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7128IRTER - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7128IRTER
Data Acquisition - Analog to Digital Converters (ADC) ADS7128IRTER
IC ADC 12BIT SAR 16WQFN

IC ADC 12BIT SAR 16WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7128IRTER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7128IRTER
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7128IRTER
IC ADC 12BIT SAR 16WQFN

IC ADC 12BIT SAR 16WQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADS7128IRTER 296-ADS7128IRTERTR-ND 296-ADS7128IRTERCT-ND 296-ADS7128IRTERDKR-ND 1321269-ADS7128IRTER ADS7128IRTER ADS7128IRTER ADS7128IRTER ADS7128IRTER
Product Name Industrial Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Interface Type I2C; I2C I2C; I2C I2C; I2C I2C; I2C I2C; I2C I2C; I²C
Package Type 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad
Packing Method Tape Reel Cut Tape (CT) Digi-Reel® Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Pins 16 16 16
Unlock Full Specs
to access all available technical data

Similar Products