IC ADC 16BIT 16-DSBGA
IC ADC 16BIT 16-DSBGA
IC ADC 16BIT 16-DSBGA
16 Bit Analog to Digital Converter 8 Input 1 SAR 16-DSBGA (1.62x1.62)
EIGHT-CHANNEL, 800-KSPS, 16-BIT
| DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-ADS7067IYBHTTR-ND | 296-ADS7067IYBHTDKR-ND | 296-ADS7067IYBHTCT-ND | ADS7067IYBHT | ADS7067IYBHT |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | 16-XFBGA, DSBGA | 16-XFBGA, DSBGA | 16-XFBGA, DSBGA | 16-XFBGA, DSBGA | 16-XFBGA, DSBGA |
| Packing Method | Tape Reel | Digi-Reel® | Cut Tape (CT) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |
| Pins | 16 | 16 | 16 | ||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits |