Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7057IRUGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1321137-ADS7057IRUGR Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 14 Sampling Rate (Per Second): 2.5M Data Interface: SPI Number of A/D Converters: 1 Reference Type: Supply Voltage - Supply, Analog: 2.35V ~ 3.6V Voltage - Supply, Digital: 1.65V ~ 3.6V Supplier Device Package: 8-X2QFN (1.5x1.5) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-XFQFN ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48822-2,296-4882 2-1,296-48822-6,ADS7 057IRUGR-ND Base Product Number: ADS7057 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1321137-ADS7057IRUGR Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 14 Sampling Rate (Per Second): 2.5M Data Interface: SPI Number of A/D Converters: 1 Reference Type: Supply Voltage - Supply, Analog: 2.35V ~ 3.6V Voltage - Supply, Digital: 1.65V ~ 3.6V Supplier Device Package: 8-X2QFN (1.5x1.5) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-XFQFN ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48822-2,296-4882 2-1,296-48822-6,ADS7 057IRUGR-ND Base Product Number: ADS7057 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1321137-ADS7057IRUGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1321137-ADS7057IRUGR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1321137-ADS7057IRUGR
Manufacturer: Texas Instruments Win Source Part Number: 1321137-ADS7057IRUGR Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 14 Sampling Rate (Per Second): 2.5M Data Interface: SPI Number of A/D Converters: 1 Reference Type: Supply Voltage - Supply, Analog: 2.35V ~ 3.6V Voltage - Supply, Digital: 1.65V ~ 3.6V Supplier Device Package: 8-X2QFN (1.5x1.5) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-XFQFN ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48822-2,296-4882 2-1,296-48822-6,ADS7 057IRUGR-ND Base Product Number: ADS7057 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321137-ADS7057IRUGR
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: SAR
Number of Bits: 14
Sampling Rate (Per Second): 2.5M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Voltage - Supply, Analog: 2.35V ~ 3.6V
Voltage - Supply, Digital: 1.65V ~ 3.6V
Supplier Device Package: 8-X2QFN (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-XFQFN
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48822-2,296-48822-1,296-48822-6,ADS7057IRUGR-ND
Base Product Number: ADS7057
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-48822-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-48822-6-ND
Analog to Digital Converters (ADC) 296-48822-6-ND
14 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

14 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-48822-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-48822-2-ND
Analog to Digital Converters (ADC) 296-48822-2-ND
14 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

14 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-48822-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-48822-1-ND
Analog to Digital Converters (ADC) 296-48822-1-ND
14 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

14 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

Buy Now Datasheet
Singapore, Singapore
3.3V Analog-to-Digital Converter IC
700-ADS7057IRUGR
3.3V Analog-to-Digital Converter IC 700-ADS7057IRUGR
14-Bit SAR ADC, 2.5MSPS, Diff Input, 8-Pin, 1.5x1.5mm, 3.3V Product overview: ADS7057IRUGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7057IRUGR can be used for catalog matching and distributor lookup.

14-Bit SAR ADC, 2.5MSPS, Diff Input, 8-Pin, 1.5x1.5mm, 3.3V Product overview: ADS7057IRUGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7057IRUGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7057IRUGR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7057IRUGR
Data Acquisition - Analog to Digital Converters (ADC) ADS7057IRUGR
IC ADC 14BIT SAR 8X2QFN

IC ADC 14BIT SAR 8X2QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7057IRUGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7057IRUGR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7057IRUGR
IC ADC 14BIT SAR 8X2QFN

IC ADC 14BIT SAR 8X2QFN

Supplier's Site
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) - ADS7057IRUGR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs)
ADS7057IRUGR
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) ADS7057IRUGR
14Bit 2.35V~3.6V 2.5MHz SPI X2-QFN-8(1.5x1.5) Analog To Digital Converters (ADCs) ROHS

14Bit 2.35V~3.6V 2.5MHz SPI X2-QFN-8(1.5x1.5) Analog To Digital Converters (ADCs) ROHS

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7057IRUGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7057IRUGR
Analog to Digital Converters (ADC) ADS7057IRUGR
14 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

14 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1321137-ADS7057IRUGR 296-48822-6-ND 296-48822-2-ND 296-48822-1-ND 700-ADS7057IRUGR ADS7057IRUGR ADS7057IRUGR ADS7057IRUGR ADS7057IRUGR
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 3.3V Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI
Package Type 8-XFQFN 8-XFQFN 8-XFQFN 8-XFQFN 8-XFQFN 8-XFQFN
Packing Method Tape Reel; Reel - TR Digi-Reel® Tape Reel Cut Tape (CT) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Sample Rate 2500 kSamples/Sec 2500 kSamples/Sec 2500 kSamples/Sec 2500 kSamples/Sec 2500 kSamples/Sec
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1922014P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 18 bits
ADC Type Sigma-Delta; Delta Sigma
View Details
ADC081500 High Performance, Low Power, 8-Bit, 1.5 GSPS A/D Converter - ADC081500CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8936B-ASR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Data Acquisition - Analog to Digital Converters (ADC) - 5962-87762012A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details