Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS7057IRUGR

Description
IC ADC 14BIT SAR 8X2QFN
Datasheet
Description
IC ADC 14BIT SAR 8X2QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS7057IRUGR - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS7057IRUGR
Analog to Digital Converters (ADC) ADS7057IRUGR
IC ADC 14BIT SAR 8X2QFN

IC ADC 14BIT SAR 8X2QFN

Supplier's Site Datasheet
Adc, Sar, 14Bit, 2.5Msps, X2Qfn-8; Resolution (Bits) Texas Instruments - 26AJ5085 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Sar, 14Bit, 2.5Msps, X2Qfn-8; Resolution (Bits) Texas Instruments
26AJ5085
Adc, Sar, 14Bit, 2.5Msps, X2Qfn-8; Resolution (Bits) Texas Instruments 26AJ5085
ADC, SAR, 14BIT, 2.5MSPS, X2QFN-8; Resolution (Bits):12bit; Sampling Rate:2.5MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.35V; Supply Voltage Max:3.6V; ADC / DAC Case RoHS Compliant: Yes

ADC, SAR, 14BIT, 2.5MSPS, X2QFN-8; Resolution (Bits):12bit; Sampling Rate:2.5MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.35V; Supply Voltage Max:3.6V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS7057IRUGR 26AJ5085
Product Name Analog to Digital Converters (ADC) Adc, Sar, 14Bit, 2.5Msps, X2Qfn-8; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details