ADC, SAR, 14BIT, 2.5MSPS, X2QFN -8; Resolution (Bits):14bit; Sampling Rate:2.5MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.35V; Supply Voltage Max:3.6V; ADC / DAC Case RoHS Compliant: Yes
IC ADC 14BIT SAR 8X2QFN
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Signal Conditioners | Signal Conditioners |
| Product Number | 26AJ5084 | ADS7056IRUGR |
| Product Name | Adc, Sar, 14Bit, 2.5Msps, X2Qfn -8; Resolution (Bits) Texas Instruments | Analog to Digital Converters (ADC) |
| Operating Temperature | -40 to 257 F (-40 to 125 C) |