Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7052IRUGR ADS7052IRUGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 910872-ADS7052IRUGR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 14 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5) Package: 8-XFQFN Package: Reel - TR Mounting: Surface Mount Family Name: ADS7052 Categories: Integrated Circuits (ICs) Case / Package: 8-X2QFN (1.5x1.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48820-2, 296-48820-1, 296-48820-6, ADS7052IRUGR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 910872-ADS7052IRUGR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 14 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5) Package: 8-XFQFN Package: Reel - TR Mounting: Surface Mount Family Name: ADS7052 Categories: Integrated Circuits (ICs) Case / Package: 8-X2QFN (1.5x1.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48820-2, 296-48820-1, 296-48820-6, ADS7052IRUGR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7052IRUGR
910872-ADS7052IRUGR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7052IRUGR 910872-ADS7052IRUGR
Manufacturer: Texas Instruments Win Source Part Number: 910872-ADS7052IRUGR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 14 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5) Package: 8-XFQFN Package: Reel - TR Mounting: Surface Mount Family Name: ADS7052 Categories: Integrated Circuits (ICs) Case / Package: 8-X2QFN (1.5x1.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48820-2, 296-48820-1, 296-48820-6, ADS7052IRUGR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 910872-ADS7052IRUGR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 14 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)
Package: 8-XFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS7052
Categories: Integrated Circuits (ICs)
Case / Package: 8-X2QFN (1.5x1.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48820-2, 296-48820-1, 296-48820-6, ADS7052IRUGR-ND

Buy Now Datasheet
Singapore, Singapore
3.3V Analog-to-Digital Converter IC
700-ADS7052IRUGR
3.3V Analog-to-Digital Converter IC 700-ADS7052IRUGR
14-Bit 1MSPS SAR ADC, 8-X2QFN, 3.3V, 1.5x1.5mm Product overview: ADS7052IRUGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7052IRUGR can be used for catalog matching and distributor lookup.

14-Bit 1MSPS SAR ADC, 8-X2QFN, 3.3V, 1.5x1.5mm Product overview: ADS7052IRUGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7052IRUGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-48820-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-48820-2-ND
Analog to Digital Converters (ADC) 296-48820-2-ND
14 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

14 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-48820-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-48820-1-ND
Analog to Digital Converters (ADC) 296-48820-1-ND
14 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

14 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-48820-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-48820-6-ND
Analog to Digital Converters (ADC) 296-48820-6-ND
14 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

14 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

Buy Now Datasheet
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) - ADS7052IRUGR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs)
ADS7052IRUGR
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) ADS7052IRUGR
14Bit 1.65V~3.6V 1MHz SPI X2-QFN-8(1.5x1.5) Analog To Digital Converters (ADCs) ROHS

14Bit 1.65V~3.6V 1MHz SPI X2-QFN-8(1.5x1.5) Analog To Digital Converters (ADCs) ROHS

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7052IRUGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7052IRUGR
Analog to Digital Converters (ADC) ADS7052IRUGR
14 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

14 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7052IRUGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7052IRUGR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7052IRUGR
IC ADC 14BIT SAR 8X2QFN

IC ADC 14BIT SAR 8X2QFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS7052IRUGR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7052IRUGR
Data Acquisition - Analog to Digital Converters (ADC) ADS7052IRUGR
IC ADC 14BIT SAR 8X2QFN

IC ADC 14BIT SAR 8X2QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 910872-ADS7052IRUGR 700-ADS7052IRUGR 296-48820-2-ND 296-48820-1-ND 296-48820-6-ND ADS7052IRUGR ADS7052IRUGR ADS7052IRUGR ADS7052IRUGR
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7052IRUGR 3.3V Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type 8-X2QFN (1.5x1.5) 8-XFQFN 8-XFQFN 8-XFQFN 8-XFQFN 8-XFQFN
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Interface Type SPI; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Packing Method Tape Reel Cut Tape (CT) Digi-Reel® Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Pins 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter - ADC108S102CIMT - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - 5962-8865002RA - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details