Texas Instruments ADS7044 Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Fully Differential ADS7044IDCUT

Description
Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Fully Differential 8-US8 -40 to 125
Request a Quote
Description
Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Fully Differential 8-US8 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7044IDCUT is a 12-bit, 1-MSPS successive-approximation register (SAR) analog-to-digital converter in a VSSOP-8 package measuring 2.30 mm × 2.00 mm. It supports analog and digital supply voltages from 1.65 V to 3.6 V, operates from -40°C to 125°C, and consumes 900 µW at 1 MSPS with a 3-V AVDD. The device features a SPI-compatible interface up to 16 MHz, integrated offset calibration, and complies with the JESD8-7A standard for digital I/O. Its miniature footprint and ultra-low power consumption suit battery-powered, space-constrained applications.

Datasheet Summary
Powered by GS/AI

The ADS7044IDCUT is a 12-bit, 1-MSPS successive-approximation register (SAR) analog-to-digital converter in a VSSOP-8 package measuring 2.30 mm × 2.00 mm. It supports analog and digital supply voltages from 1.65 V to 3.6 V, operates from -40°C to 125°C, and consumes 900 µW at 1 MSPS with a 3-V AVDD. The device features a SPI-compatible interface up to 16 MHz, integrated offset calibration, and complies with the JESD8-7A standard for digital I/O. Its miniature footprint and ultra-low power consumption suit battery-powered, space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
ADS7044 Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Fully Differential - ADS7044IDCUT - Texas Instruments
Dallas, TX, United States
ADS7044 Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Fully Differential
ADS7044IDCUT
ADS7044 Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Fully Differential ADS7044IDCUT
Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Fully Differential 8-US8 -40 to 125

Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Fully Differential 8-US8 -40 to 125

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-39578-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-39578-6-ND
Analog to Digital Converters (ADC) 296-39578-6-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-39578-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-39578-2-ND
Analog to Digital Converters (ADC) 296-39578-2-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-39578-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-39578-1-ND
Analog to Digital Converters (ADC) 296-39578-1-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
 - ADS7044IDCUT - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, PDSO8

ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, PDSO8

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7044IDCUT
1015564-ADS7044IDCUT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7044IDCUT 1015564-ADS7044IDCUT
Manufacturer: Texas Instruments Win Source Part Number: 1015564-ADS7044IDCUT Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: US8 Analog Supply Voltage: 1.65 V to 3.6 V Digital Supply Voltage: 1.65 V to 3.6 V Sampling Rate: 1M Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015564-ADS7044IDCUT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: US8
Analog Supply Voltage: 1.65 V to 3.6 V
Digital Supply Voltage: 1.65 V to 3.6 V
Sampling Rate: 1M
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7044IDCUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7044IDCUT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7044IDCUT
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS7044IDCUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7044IDCUT
Analog to Digital Converters (ADC) ADS7044IDCUT
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7044IDCUT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7044IDCUT
Data Acquisition - Analog to Digital Converters (ADC) ADS7044IDCUT
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7044IDCUT 296-39578-6-ND 296-39578-2-ND 296-39578-1-ND ADS7044IDCUT 1015564-ADS7044IDCUT ADS7044IDCUT ADS7044IDCUT ADS7044IDCUT
Product Name ADS7044 Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Fully Differential Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7044IDCUT Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI Serial SPI; SPI SPI; SPI
Package Type US8,X2QFN "8-VFSOP (0.091"", 2.30mm Width)" "8-VFSOP (0.091"", 2.30mm Width)" "8-VFSOP (0.091"", 2.30mm Width)" SOP; SSOP; VSSOP8 US8 8-VFSOP (0.091\", 2.30mm Width) SOP; 8-VFSOP (0.091\", 2.30mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADS5444-SP Class V 13-Bit 250-MSPS Analog-to-Digital Converter - 5962-0720701VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
ADC10321 10-Bit, 20MSPS, 98mW A/D Converter with Internal Sample and Hold - ADC10321CIVT - Texas Instruments
Specs
Package Type LQFP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
ADC08D1520QML-SP Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter - ADC08D1520WGFQV - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CFP
Screening Level Space
View Details
 - ADC0804LCV - Rochester Electronics
Specs
Interface Type Parallel
Package Type LDCC20
Packing Method Tube; Tube
View Details
4 suppliers