Texas Instruments ADS7044 Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Fully Differential ADS7044IDCUR

Description
Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Fully Differential 8-US8 -40 to 125
Request a Quote Datasheet
Description
Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Fully Differential 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7044 Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Fully Differential - ADS7044IDCUR - Texas Instruments
Dallas, TX, United States
ADS7044 Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Fully Differential
ADS7044IDCUR
ADS7044 Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Fully Differential ADS7044IDCUR
Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Fully Differential 8-US8 -40 to 125

Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Fully Differential 8-US8 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1381357-ADS7044IDCUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1381357-ADS7044IDCUR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1381357-ADS7044IDCUR
Win Source Part Number: 1381357-ADS7044IDCUR Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: Tape & Reel Standard Package: 3,000 pcs Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 12 Sampling Rate (Per Second): 1M Data Interface: SPI Number of A/D Converters: 1 Reference Type: Supply Voltage - Supply, Analog: 1.65V ~ 3.6V Voltage - Supply, Digital: 1.65V ~ 3.6V Mounting Type: Surface Mount Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ADS7044 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381357-ADS7044IDCUR
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: Tape & Reel
Standard Package: 3,000 pcs
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Voltage - Supply, Analog: 1.65V ~ 3.6V
Voltage - Supply, Digital: 1.65V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ADS7044
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7044IDCURDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7044IDCURDKR-ND
Analog to Digital Converters (ADC) 296-ADS7044IDCURDKR-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7044IDCURTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7044IDCURTR-ND
Analog to Digital Converters (ADC) 296-ADS7044IDCURTR-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7044IDCURCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7044IDCURCT-ND
Analog to Digital Converters (ADC) 296-ADS7044IDCURCT-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7044IDCUR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7044IDCUR
Data Acquisition - Analog to Digital Converters (ADC) ADS7044IDCUR
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7044IDCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7044IDCUR
Analog to Digital Converters (ADC) ADS7044IDCUR
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7044IDCUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7044IDCUR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7044IDCUR
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey DigiKey DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7044IDCUR 1381357-ADS7044IDCUR 296-ADS7044IDCURDKR-ND 296-ADS7044IDCURTR-ND 296-ADS7044IDCURCT-ND ADS7044IDCUR ADS7044IDCUR ADS7044IDCUR
Product Name ADS7044 Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Fully Differential Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type US8,X2QFN SSOP "8-VFSOP (0.091"", 2.30mm Width)" "8-VFSOP (0.091"", 2.30mm Width)" "8-VFSOP (0.091"", 2.30mm Width)" SOP; 8-VFSOP (0.091\", 2.30mm Width) 8-VFSOP (0.091\", 2.30mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
3 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC08060CIMT - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type Bulk
Packing Method Bulk
View Details
3 suppliers