The ADS7042 is a 12-bit, 1-MSPS successive-approxima
Ultra low power & Ultra Small Size 12-bit, 1 Msps SAR ADC with SPI interface 8-US8 -40 to 125
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Input Type: Single Ended
Configuration: S/H-ADC
Voltage - Supply, Analog: 1.65V ~ 3.6V
Voltage - Supply, Analog: Voltage - Supply, Digital
12-Bit 1MSPS Ultra-Low-Power Ultra-Small-Size SAR ADC With SPI Interface 8-VSSOP -40 to 125 Product overview: ADS7042IDCUT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7042IDCUT can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
12 Bit, 1MSPS, 1Ch, SE,nPower SAR ADC
IC ADC 12BIT SAR 8VSSOP
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
IC ADC 12BIT SAR 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7042IDCUT | 700-ADS7042IDCUT | 296-38551-1-ND | 296-38551-6-ND | 296-38551-2-ND | ADS7042IDCUT | ADS7042IDCUT | ADS7042IDCUT | ADS7042IDCUT | |
| Product Name | ADS7042 Ultra low power & Ultra Small Size 12-bit, 1 Msps SAR ADC with SPI interface | Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) | Low-Power Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||||
| Package Type | US8,X2QFN | "8-VFSOP (0.091"", 2.30mm Width)" | "8-VFSOP (0.091"", 2.30mm Width)" | "8-VFSOP (0.091"", 2.30mm Width)" | SOP; SSOP; VSSOP8 | SOP; 8-VFSOP (0.091\", 2.30mm Width) | 8-VFSOP (0.091\", 2.30mm Width) | |||
| Screening Level | Catalog | |||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||||
| INL | 1 LSB |