Texas Instruments ADS7041 Ultra-Low Power and Ultra-Small Size SAR ADC | 10-bit | 1MSPS | Single-Ended ADS7041IDCUT

Description
Ultra-Low Power and Ultra-Small Size SAR ADC | 10-bit | 1MSPS | Single-Ended 8-US8 -40 to 125
Request a Quote Datasheet
Description
Ultra-Low Power and Ultra-Small Size SAR ADC | 10-bit | 1MSPS | Single-Ended 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7041 Ultra-Low Power and Ultra-Small Size SAR ADC | 10-bit | 1MSPS | Single-Ended - ADS7041IDCUT - Texas Instruments
Dallas, TX, United States
ADS7041 Ultra-Low Power and Ultra-Small Size SAR ADC | 10-bit | 1MSPS | Single-Ended
ADS7041IDCUT
ADS7041 Ultra-Low Power and Ultra-Small Size SAR ADC | 10-bit | 1MSPS | Single-Ended ADS7041IDCUT
Ultra-Low Power and Ultra-Small Size SAR ADC | 10-bit | 1MSPS | Single-Ended 8-US8 -40 to 125

Ultra-Low Power and Ultra-Small Size SAR ADC | 10-bit | 1MSPS | Single-Ended 8-US8 -40 to 125

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-39577-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-39577-6-ND
Analog to Digital Converters (ADC) 296-39577-6-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

10 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-39577-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-39577-1-ND
Analog to Digital Converters (ADC) 296-39577-1-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

10 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-39577-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-39577-2-ND
Analog to Digital Converters (ADC) 296-39577-2-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

10 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7041IDCUT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7041IDCUT
Data Acquisition - Analog to Digital Converters (ADC) ADS7041IDCUT
IC ADC 10BIT SAR 8VSSOP

IC ADC 10BIT SAR 8VSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7041IDCUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7041IDCUT
Analog to Digital Converters (ADC) ADS7041IDCUT
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

10 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7041IDCUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7041IDCUT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7041IDCUT
IC ADC 10BIT SAR 8VSSOP

IC ADC 10BIT SAR 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7041IDCUT 296-39577-6-ND 296-39577-1-ND 296-39577-2-ND ADS7041IDCUT ADS7041IDCUT ADS7041IDCUT
Product Name ADS7041 Ultra-Low Power and Ultra-Small Size SAR ADC | 10-bit | 1MSPS | Single-Ended Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type US8,X2QFN "8-VFSOP (0.091"", 2.30mm Width)" "8-VFSOP (0.091"", 2.30mm Width)" "8-VFSOP (0.091"", 2.30mm Width)" SOP; 8-VFSOP (0.091\", 2.30mm Width) 8-VFSOP (0.091\", 2.30mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits
INL 0.8000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

TLV320ADC3101-Q1 Automotive Catalog 92dB SNR Low-Power Stereo ADC with Digital Mic Support and miniDSP - 6PADC3101TRGERQ1 - Texas Instruments
Specs
Interface Type I2C
Package Type VQFN
Screening Level Automotive
View Details
5 suppliers
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC08D500 High Performance, Low Power, Dual 8-Bit, 500 MSPS A/D Converter - ADC08D500CIYB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers