Texas Instruments ADS7041 Ultra-Low Power and Ultra-Small Size SAR ADC | 10-bit | 1MSPS | Single-Ended ADS7041IDCUR

Description
Ultra-Low Power and Ultra-Small Size SAR ADC | 10-bit | 1MSPS | Single-Ended 8-US8 -40 to 125
Request a Quote
Description
Ultra-Low Power and Ultra-Small Size SAR ADC | 10-bit | 1MSPS | Single-Ended 8-US8 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7041IDCUR is a 10-bit, 1-MSPS successive-approximation register (SAR) analog-to-digital converter with a VSSOP-8 package measuring 2.30 mm × 2.00 mm, operating from -40°C to 125°C. It supports analog and digital supply voltages from 1.65 V to 3.6 V, consumes 600 µW at 1 MSPS with 3-V AVDD, and includes an integrated offset calibration. The device features SPI-compatible serial interface operation up to 14 MHz and complies with the JESD8-7A standard for digital I/O.

Datasheet Summary
Powered by GS/AI

The ADS7041IDCUR is a 10-bit, 1-MSPS successive-approximation register (SAR) analog-to-digital converter with a VSSOP-8 package measuring 2.30 mm × 2.00 mm, operating from -40°C to 125°C. It supports analog and digital supply voltages from 1.65 V to 3.6 V, consumes 600 µW at 1 MSPS with 3-V AVDD, and includes an integrated offset calibration. The device features SPI-compatible serial interface operation up to 14 MHz and complies with the JESD8-7A standard for digital I/O.

Suppliers

Company
Product
Description
Supplier Links
ADS7041 Ultra-Low Power and Ultra-Small Size SAR ADC | 10-bit | 1MSPS | Single-Ended - ADS7041IDCUR - Texas Instruments
Dallas, TX, United States
ADS7041 Ultra-Low Power and Ultra-Small Size SAR ADC | 10-bit | 1MSPS | Single-Ended
ADS7041IDCUR
ADS7041 Ultra-Low Power and Ultra-Small Size SAR ADC | 10-bit | 1MSPS | Single-Ended ADS7041IDCUR
Ultra-Low Power and Ultra-Small Size SAR ADC | 10-bit | 1MSPS | Single-Ended 8-US8 -40 to 125

Ultra-Low Power and Ultra-Small Size SAR ADC | 10-bit | 1MSPS | Single-Ended 8-US8 -40 to 125

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-50893-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-50893-2-ND
Analog to Digital Converters (ADC) 296-50893-2-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

10 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7041IDCUR
805862-ADS7041IDCUR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7041IDCUR 805862-ADS7041IDCUR
Manufacturer: Texas Instruments Win Source Part Number: 805862-ADS7041IDCUR Packaging: Reel Mounting Style: Surface Mount Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Number of Bits: 10 Sampling Rate (Per Second): 1M Data Interface: SPI Number of A/D Converters: 1 Reference Type: Supply Voltage - Supply, Analog: 1.65V ~ 3.6V Voltage - Supply, Digital: 1.65V ~ 3.6V Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-VFSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 805862-ADS7041IDCUR
Packaging: Reel
Mounting Style: Surface Mount
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Number of Bits: 10
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Voltage - Supply, Analog: 1.65V ~ 3.6V
Voltage - Supply, Digital: 1.65V ~ 3.6V
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-VFSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7041IDCUR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7041IDCUR
Data Acquisition - Analog to Digital Converters (ADC) ADS7041IDCUR
IC ADC 10BIT SAR 8VSSOP

IC ADC 10BIT SAR 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7041IDCUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7041IDCUR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7041IDCUR
IC ADC 10BIT SAR 8VSSOP

IC ADC 10BIT SAR 8VSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS7041IDCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7041IDCUR
Analog to Digital Converters (ADC) ADS7041IDCUR
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

10 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7041IDCUR 296-50893-2-ND 805862-ADS7041IDCUR ADS7041IDCUR ADS7041IDCUR ADS7041IDCUR
Product Name ADS7041 Ultra-Low Power and Ultra-Small Size SAR ADC | 10-bit | 1MSPS | Single-Ended Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7041IDCUR Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type US8,X2QFN "8-VFSOP (0.091"", 2.30mm Width)" SSOP 8-VFSOP (0.091\", 2.30mm Width) SOP; 8-VFSOP (0.091\", 2.30mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits
INL 0.8000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10D1000 Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS ADC - ADC10D1000CIUT - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type BGA
Screening Level Military
View Details
6 suppliers
Analog to Digital Converters (ADC) - 201-000795-ND - DigiKey
Specs
Packing Method Tape Reel
Resolution 20 bits
Reference Access External
View Details
4 suppliers
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers