Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS7040IRUGR

Description
IC ADC 8BIT SAR 8X2QFN
Datasheet
Description
IC ADC 8BIT SAR 8X2QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS7040IRUGR - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS7040IRUGR
Analog to Digital Converters (ADC) ADS7040IRUGR
IC ADC 8BIT SAR 8X2QFN

IC ADC 8BIT SAR 8X2QFN

Supplier's Site Datasheet
Adc, 8Bit, 1Msps, Spi, X2Qfn-8; Resolution (Bits) Texas Instruments - 38Y6603 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 8Bit, 1Msps, Spi, X2Qfn-8; Resolution (Bits) Texas Instruments
38Y6603
Adc, 8Bit, 1Msps, Spi, X2Qfn-8; Resolution (Bits) Texas Instruments 38Y6603
ADC, 8BIT, 1MSPS, SPI, X2QFN-8; Resolution (Bits):8bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; No. of Pins:8Pins RoHS Compliant: Yes

ADC, 8BIT, 1MSPS, SPI, X2QFN-8; Resolution (Bits):8bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS7040IRUGR 38Y6603
Product Name Analog to Digital Converters (ADC) Adc, 8Bit, 1Msps, Spi, X2Qfn-8; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Signal Conditioners and Isolators - 2946-857-414-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details