Texas Instruments ADS7040 Ultra-Low Power and Ultra-Small Size SAR ADC| 8-Bit | 1MSPS | Single-Ended ADS7040IDCUR

Description
Ultra-Low Power and Ultra-Small Size SAR ADC| 8-Bit | 1MSPS | Single-Ended 8-US8 -40 to 125
Request a Quote Datasheet
Description
Ultra-Low Power and Ultra-Small Size SAR ADC| 8-Bit | 1MSPS | Single-Ended 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7040 Ultra-Low Power and Ultra-Small Size SAR ADC| 8-Bit | 1MSPS | Single-Ended - ADS7040IDCUR - Texas Instruments
Dallas, TX, United States
ADS7040 Ultra-Low Power and Ultra-Small Size SAR ADC| 8-Bit | 1MSPS | Single-Ended
ADS7040IDCUR
ADS7040 Ultra-Low Power and Ultra-Small Size SAR ADC| 8-Bit | 1MSPS | Single-Ended ADS7040IDCUR
Ultra-Low Power and Ultra-Small Size SAR ADC| 8-Bit | 1MSPS | Single-Ended 8-US8 -40 to 125

Ultra-Low Power and Ultra-Small Size SAR ADC| 8-Bit | 1MSPS | Single-Ended 8-US8 -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7040IDCUR
910871-ADS7040IDCUR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7040IDCUR 910871-ADS7040IDCUR
Manufacturer: Texas Instruments Win Source Part Number: 910871-ADS7040IDCUR Operating Temperature Range: -40°C ~ 125°C Features: 8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP Package: 8-VFSOP (0.091", 2.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ADS7040 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-39854-2, 296-39854-6, -296-39854-1-ND, 296-39854-1, ADS7040IDCUR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 910871-ADS7040IDCUR
Operating Temperature Range: -40°C ~ 125°C
Features: 8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
Package: 8-VFSOP (0.091", 2.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS7040
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-39854-2, 296-39854-6, -296-39854-1-ND, 296-39854-1, ADS7040IDCUR-ND

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-39854-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-39854-2-ND
Analog to Digital Converters (ADC) 296-39854-2-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-39854-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-39854-6-ND
Analog to Digital Converters (ADC) 296-39854-6-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-39854-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-39854-1-ND
Analog to Digital Converters (ADC) 296-39854-1-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Low-Power 8-bit 8 bit Analog-to-Digital Converter IC
700-ADS7040IDCUR
Low-Power 8-bit 8 bit Analog-to-Digital Converter IC 700-ADS7040IDCUR
Ultra-low-power, ultra-small-size SAR ADC, 8 bit, 1 MSPS, single ended 8-VSSOP -40 to 125 Product overview: ADS7040IDCUR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 8 bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, 8-bit, 8 bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7040IDCUR can be used for catalog matching and distributor lookup.

Ultra-low-power, ultra-small-size SAR ADC, 8 bit, 1 MSPS, single ended 8-VSSOP -40 to 125 Product overview: ADS7040IDCUR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 8 bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, 8-bit, 8 bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7040IDCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7040IDCUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7040IDCUR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7040IDCUR
IC ADC 8BIT SAR 8VSSOP

IC ADC 8BIT SAR 8VSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS7040IDCUR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7040IDCUR
Data Acquisition - Analog to Digital Converters (ADC) ADS7040IDCUR
IC ADC 8BIT SAR 8VSSOP

IC ADC 8BIT SAR 8VSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7040IDCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7040IDCUR
Analog to Digital Converters (ADC) ADS7040IDCUR
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7040IDCUR 910871-ADS7040IDCUR 296-39854-2-ND 296-39854-6-ND 296-39854-1-ND 700-ADS7040IDCUR ADS7040IDCUR ADS7040IDCUR ADS7040IDCUR
Product Name ADS7040 Ultra-Low Power and Ultra-Small Size SAR ADC| 8-Bit | 1MSPS | Single-Ended Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7040IDCUR Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Low-Power 8-bit 8 bit Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type US8,X2QFN SOP; SSOP; 8-VSSOP "8-VFSOP (0.091"", 2.30mm Width)" "8-VFSOP (0.091"", 2.30mm Width)" "8-VFSOP (0.091"", 2.30mm Width)" 8-VFSOP (0.091\", 2.30mm Width) SOP; 8-VFSOP (0.091\", 2.30mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
8 suppliers
Analog to Digital Converters (ADC) - 296-ADC09SJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers