12-Bit 1MSPS 8-Ch ADC, SPI, 16-WQFN, Automotive Product overview: ADS7038IRTER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7038IRTER can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)
Win Source Part Number: 969668-ADS7038IRTER
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: Digital Window Comparator, GPIO, Oscillator
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: MUX-ADC
Number of Inputs: 8
Input Type: Single Ended
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Voltage - Supply, Analog: 2.35V ~ 5.5V
Voltage - Supply, Digital: 1.65V ~ 5.5V
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-ADS7038IRTERCT,2
Base Product Number: ADS7038
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)
IC ADC 12BIT SAR 16WQFN
12Bit 2.35V~5.5V 1MHz SPI WQFN-16-EP(3x3) Analog To Digital Converters (ADCs) ROHS
IC ADC 12BIT SAR 16WQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS7038IRTER | 296-ADS7038IRTERCT-ND | 296-ADS7038IRTERDKR-ND | 296-ADS7038IRTERTR-ND | 969668-ADS7038IRTER | ADS7038IRTER | ADS7038IRTER | ADS7038IRTER | ADS7038IRTER |
| Product Name | Automotive Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI | |||
| Package Type | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | ||||
| Packing Method | Cut Tape (CT) | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | ||||
| Pins | 16 | 16 | 16 |