12-Bit 8-Ch SAR ADC, SPI, 16-WQFN, Industrial Product overview: ADS7028IRTER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Industrial, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7028IRTER can be used for catalog matching and distributor lookup.
Win Source Part Number: 1354609-ADS7028IRTER
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Features: Internal Oscillator
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Base Product Number: ADS7028
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: MUX-ADC
Number of Inputs: 8
Input Type: Single Ended
Architecture: SAR
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Voltage - Supply, Analog: 2.35V ~ 5.5V
Voltage - Supply, Digital: 1.65V ~ 5.5V
Sampling Rate (Per Second): 1M
Number of A/D Converters: 1
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)
IC ADC 12BIT SAR 16WQFN
IC ADC 12BIT SAR 16WQFN
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS7028IRTER | 1354609-ADS7028IRTER | 296-ADS7028IRTERCT-ND | 296-ADS7028IRTERDKR-ND | 296-ADS7028IRTERTR-ND | ADS7028IRTER | ADS7028IRTER | ADS7028IRTER |
| Product Name | Industrial Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Sample Rate | 1000 kSamples/Sec | 1000 kSamples/Sec | 1000 kSamples/Sec | 1000 kSamples/Sec | 1000 kSamples/Sec | |||
| Package Type | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | |||
| Packing Method | Cut Tape (CT) | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) |