The ADS6445 is a quad-channel, 14-bit, 125 MSPS analog-to-digital converter with serialized LVDS outputs, designed for high-density system integration. It operates from a 3.3-V analog and digital supply and is housed in a 64-pin QFN package measuring 9 mm × 9 mm. The device supports programmable coarse and fine gain, internal or external reference, and accommodates various clock input types including LVDS, LVPECL, and LVCMOS. It is specified for operation over the industrial temperature range of -40°C to 85°C and features serial LVDS data, frame, and bit clock outputs with programmable termination and current settings. Power consumption is 420 mW per channel.
Quad 14-bit 125MSPS ADC with serialized LVDS output 64-VQFN -40 to 85
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
14-Bit 125MSPS Quad ADC, LVDS, VQFN Product overview: ADS6445IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6445IRGCT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 077782-ADS6445IRGCT
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 4
Input Type: Differential
Number of Bits: 14
Data Interface: LVDS - Serial
Number of A/D Converters: 4
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-VQFN (9x9)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 125M
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
IC ADC 14BIT PIPELINED 64VQFN
IC ADC 14BIT PIPELINED 64VQFN
| Texas Instruments | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6445IRGCT | 296-ADS6445IRGCTTR-ND | 296-ADS6445IRGCTDKR-ND | 296-ADS6445IRGCT-ND | 700-ADS6445IRGCT | 077782-ADS6445IRGCT | ADS6445IRGCT | ADS6445IRGCT | ADS6445IRGCT |
| Product Name | ADS6445 Quad 14-bit 125MSPS ADC with serialized LVDS output | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Quad VQFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6445IRGCT | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Serial | Serial | Serial | LVDS, Serial | Serial; LVDS - Serial | Serial | Serial; LVDS - Serial | |
| Package Type | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | VQFN | 64-VQFN (9x9) | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | 14 bits | 14 bits | |||
| DNL | 2.5 LSB |