Quad 14-bit 105MSPS ADC with serialized LVDS output 64-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1141821-ADS6444IRGCT
Packaging: Reel
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 4
Input Type: Differential
Architecture: Pipelined
Sampling Rate (Per Second): 105M
Data Interface: LVDS - Serial
Number of A/D Converters: 4
Reference Type: External, Internal
Resolution: 14
Categories: Integrated Circuits
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: ADS6444
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 3V ~ 3.6V
Supply Voltage , Digital: 3V ~ 3.6V
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
14-Bit 105MSPS Quad Diff ADC, LVDS, VQFN Product overview: ADS6444IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6444IRGCT can be used for catalog matching and distributor lookup.
ADS6444 Quad-Channel, 14-Bit, 105-MSPS Analog-to-Digital Converter (ADC)
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
IC ADC 14BIT PIPELINED 64VQFN
IC ADC 14BIT PIPELINED 64VQFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6444IRGCT | 1141821-ADS6444IRGCT | 296-21944-2-ND | 700-ADS6444IRGCT | ADS6444IRGCT | ADS6444IRGCT | ADS6444IRGCT | ADS6444IRGCT |
| Product Name | ADS6444 Quad 14-bit 105MSPS ADC with serialized LVDS output | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6444IRGCT | Analog to Digital Converters (ADC) | Quad VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Parallel; SPI | Serial; LVDS - Serial | Serial | LVDS, Serial | Serial | Serial; LVDS - Serial | ||
| Package Type | VQFN | 64-VFQFN Exposed Pad | VQFN | VQFN64 | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | ||||
| DNL | 2.5 LSB |