The ADS6443 is a quad-channel, 14-bit, 80 MSPS analog-to-digital converter with serialized LVDS outputs, designed for high-density system integration. It operates from a 3.3-V analog and digital supply and is packaged in a 64-pin QFN (9 mm × 9 mm) with an industrial temperature range of -40°C to 85°C. The device features programmable fine gain up to 6 dB in 1 dB steps and a 3.5 dB coarse gain option to optimize SFDR and SNR. Serial LVDS outputs reduce interconnect complexity, and the output interface supports configurable termination and data ordering. Internal references are included, with external reference capability. Power consumption per channel is 300 mW at 80 MSPS.
Quad 14-bit 80MSPS ADC with serialized LVDS output 64-VQFN -40 to 85
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
4-Ch 14-Bit 80MSPS ADC, LVDS, VQFN Product overview: ADS6443IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6443IRGCT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 145110-ADS6443IRGCT
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 4
Input Type: Differential
Number of Bits: 14
Data Interface: LVDS - Serial
Number of A/D Converters: 4
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-VQFN (9x9)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 80M
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC ADC 14BIT PIPELINED 64VQFN
IC ADC 14BIT PIPELINED 64VQFN
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6443IRGCT | 296-21943-2-ND | 700-ADS6443IRGCT | 145110-ADS6443IRGCT | ADS6443IRGCT | ADS6443IRGCT | ADS6443IRGCT |
| Product Name | ADS6443 Quad 14-bit 80MSPS ADC with serialized LVDS output | Analog to Digital Converters (ADC) | VQFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6443IRGCT | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Serial | LVDS, Serial | Serial; LVDS - Serial | Serial; LVDS - Serial | Serial | |
| Package Type | VQFN | 64-VFQFN Exposed Pad | VQFN | 64-VQFN (9x9) | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| DNL | 2 LSB |