The ADS6443 is a quad-channel, 14-bit analog-to-digital converter operating at 80 MSPS with serialized LVDS outputs, designed for high-density system integration. It is housed in a 64-pin QFN package measuring 9 mm × 9 mm, and operates over the industrial temperature range of -40°C to 85°C. The device includes a 3.5 dB coarse gain and programmable fine gain up to 6 dB for SFDR/SNR optimization, supports sine, LVCMOS, LVPECL, and LVDS clock inputs as low as 400 mVpp, and uses a 3.3-V analog and digital supply. Internal references eliminate the need for external decoupling, and the LVDS interface includes programmable termination and current settings to improve signal integrity. Each channel consumes 300 mW of power.
Quad 14-bit 80MSPS ADC with serialized LVDS output 64-VQFN -40 to 85
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
Quad 14-bit 80MSPS ADC with serialized LVDS output 64-VQFN -40 to 85 Product overview: ADS6443IRGC25 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6443IRGC25 can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
IC ADC 14BIT PIPELINED 64VQFN
IC ADC 14BIT PIPELINED 64VQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6443IRGC25 | ADS6443IRGC25-ND | 700-ADS6443IRGC25 | ADS6443IRGC25 | ADS6443IRGC25 | ADS6443IRGC25 |
| Product Name | ADS6443 Quad 14-bit 80MSPS ADC with serialized LVDS output | Analog to Digital Converters (ADC) | Quad VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Serial | Serial, Parallel | Serial | Serial; LVDS - Serial | |
| Package Type | VQFN | 64-VFQFN Exposed Pad | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | ||
| DNL | 2 LSB |