The ADS6425 is a quad-channel, 12-bit, 125-MSPS analog-to-digital converter with serialized LVDS outputs for high-density system integration. It is housed in a 64-pin QFN package measuring 9 mm × 9 mm and operates from a 3.3-V analog and digital supply. The device supports simultaneous sampling, programmable gain up to 6 dB, and internal or external reference modes. It provides LVDS data, frame, and bit clock outputs with programmable termination and current settings, and is specified for an industrial temperature range of -40°C to 85°C.
Quad 12-bit 125MSPS ADC with serialized LVDS output 64-VQFN -40 to 85
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
Manufacturer: Texas Instruments
Win Source Part Number: 1141817-ADS6425IRGCT
Packaging: Reel
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 4
Input Type: Differential
Architecture: Pipelined
Sampling Rate (Per Second): 125M
Data Interface: LVDS - Serial
Number of A/D Converters: 4
Reference Type: External, Internal
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: ADS6425
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 3V ~ 3.6V
Supply Voltage , Digital: 3V ~ 3.6V
4-Ch 12-Bit 125MSPS ADC, LVDS, VQFN Product overview: ADS6425IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6425IRGCT can be used for catalog matching and distributor lookup.
IC ADC 12BIT PIPELINED 64VQFN
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
IC ADC 12BIT PIPELINED 64VQFN
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6425IRGCT | 296-ADS6425IRGCTTR-ND | 296-ADS6425IRGCT-ND | 296-ADS6425IRGCTDKR-ND | 1141817-ADS6425IRGCT | 700-ADS6425IRGCT | ADS6425IRGCT | ADS6425IRGCT | ADS6425IRGCT |
| Product Name | ADS6425 Quad 12-bit 125MSPS ADC with serialized LVDS output | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6425IRGCT | VQFN Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Serial | Serial | Serial | Serial; LVDS - Serial | LVDS, Serial | Serial; LVDS - Serial | Serial | |
| Package Type | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| DNL | 2 LSB |