Dual 14-bit 105 MSPS analog-to-digital converter with serialized LVDS outputs, housed in a 48-pin QFN package measuring 7 mm × 7 mm, designed for operation from -40°C to 85°C with a 3.3 V analog and digital supply.
Dual 14-bit 105MSPS ADC with serialized LVDS output 48-VQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6244IRGZTG4 |
| Product Name | ADS6244 Dual 14-bit 105MSPS ADC with serialized LVDS output |
| Interface Type | Serial; Parallel; SPI |
| Package Type | VQFN |
| Screening Level | Catalog |
| Resolution | 14 bits |
| DNL | 2.5 LSB |