Dual-channel 14-bit analog-to-digital converter with serialized LVDS outputs, operating at 65 MSPS, in a 48-pin VQFN package measuring 7 mm × 7 mm. Operates over the industrial temperature range of -40°C to 85°C with a 3.3-V analog and digital supply. Includes programmable coarse and fine gain, internal or external reference, and supports sine, LVCMOS, LVPECL, or LVDS clock inputs down to 400 mVpp. Power consumption is 315 mW per channel.
Dual 14-bit 65MSPS ADC with serialized LVDS Output 48-VQFN -40 to 85
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
ADS6242 Dual-Channel, 14-Bit, 65-MSPS Analog-to-Digital Converter (ADC)
IC ADC 14BIT PIPELINED 48VQFN
IC ADC 14BIT PIPELINED 48VQFN
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
| Texas Instruments | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6242IRGZT | 296-22005-2-ND | ADS6242IRGZT | ADS6242IRGZT | ADS6242IRGZT | ADS6242IRGZT |
| Product Name | ADS6242 Dual 14-bit 65MSPS ADC with serialized LVDS Output | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Parallel; SPI | Serial | Serial; LVDS - Serial | Serial | ||
| Package Type | VQFN | 48-VFQFN Exposed Pad | VQFN48 | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||
| Resolution | 14 bits | 14 bits | 14 bits | |||
| DNL | 4 LSB |