Dual 12-bit 105 MSPS analog-to-digital converter with serialized LVDS outputs, housed in a 48-pin VQFN package measuring 7 mm × 7 mm, operating over the industrial temperature range of -40°C to 85°C.
Dual 12-bit 105MSPS ADC with serialized LVDS output 48-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 141620-ADS6224IRGZT
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 12
Data Interface: LVDS - Serial
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 105M
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
12-Bit 105MSPS Dual-Ch LVDS ADC VQFN Product overview: ADS6224IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6224IRGZT can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
IC ADC 12BIT PIPELINED 48VQFN
IC ADC 12BIT PIPELINED 48VQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6224IRGZT | 141620-ADS6224IRGZT | 700-ADS6224IRGZT | 296-22666-2-ND | ADS6224IRGZT | ADS6224IRGZT | ADS6224IRGZT |
| Product Name | ADS6224 Dual 12-bit 105MSPS ADC with serialized LVDS output | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6224IRGZT | Dual VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Serial; LVDS - Serial | LVDS, Serial | Serial | Serial | Serial; LVDS - Serial | |
| Package Type | VQFN | 48-VQFN (7x7) | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| DNL | 2 LSB |