12-Bit Input-Buffered 80 MSPS ADC with JESD204A Output Interface 40-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1141793-ADS61JB23IRH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 40-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 1.7 V ~ 1.9 V, 3 V ~ 3.6 V
Input Type: Differential
Architecture: Pipelined
Data Interface: JESD204A
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 12
Number of Converters: 1
Family Name: ADS61JB23
Categories: Integrated Circuits (ICs)
Sampling Rate: 80M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): AD9641BCPZ-80; AD9641BCPZ-155; AD9641BCPZRL7-155;
Introduction Date: December 05, 2012
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
12-Bit 80MSPS Differential ADC, VQFN, Serial/Parallel Interface Product overview: ADS61JB23IRHAT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS61JB23IRHAT can be used for catalog matching and distributor lookup.
ADC, Proprietary Method, 12-Bit, 1 Func, 1 Channel, Serial Access, PQCC40
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-VQFN (6x6)
IC ADC 12BIT PIPELINED 40VQFN
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-VQFN (6x6)
IC ADC 12BIT PIPELINED 40VQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS61JB23IRHAT | 1141793-ADS61JB23IRHAT | 700-ADS61JB23IRHAT | ADS61JB23IRHAT | 296-36917-2-ND | ADS61JB23IRHAT | ADS61JB23IRHAT | ADS61JB23IRHAT |
| Product Name | ADS61JB23 12-Bit Input-Buffered 80 MSPS ADC with JESD204A Output Interface | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS61JB23IRHAT | VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | JESD204A | JESD204A | Serial, Parallel | Serial | JESD204A | JESD204A | ||
| Package Type | VQFN | VQFN | VQFN40 | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| DNL | 0.8000 LSB |