ADC, Proprietary Method, 14-Bit, 1 Func, 1 Channel, Parallel, Word Access, PQCC32
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)
14-Bit 1250MSPS ADC, LVDS/Parallel Interface, QFN Product overview: ADS6145IRHBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6145IRHBR can be used for catalog matching and distributor lookup.
IC ADC 14BIT PIPELINED 32VQFN
IC ADC 14BIT PIPELINED 32VQFN
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6145IRHBR | ADS6145IRHBR-ND | 700-ADS6145IRHBR | ADS6145IRHBR | ADS6145IRHBR | ADS6145IRHBR |
| Product Name | Analog to Digital Converters (ADC) | QFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | LVDS, Serial, 3-WIRE, Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | LCC32 | 32-VFQFN Exposed Pad | QFN | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | Tape Reel; Bulk; Tape & Reel (TR)Bulk | Tape Reel; Tape & Reel (TR) | ||
| Pins | 32 | |||||
| Resolution | 14 bits | 14 bits | 14 bits |