12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)
IC ADC 12BIT PIPELINED 32VQFN
IC ADC 12BIT PIPELINED 32VQFN
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6123IRHBR-ND | ADS6123IRHBR | ADS6123IRHBR | ADS6123IRHBR |
| Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 32 | |||
| Resolution | 12 bits | 12 bits |