Texas Instruments ADS58C28 Dual 11-Bit 200MSPS ADC with SNRBoost ADS58C28IRGC25

Description
Dual 11-Bit 200MSPS ADC with SNRBoost 64-VQFN -40 to 85
Request a Quote Datasheet
Description
Dual 11-Bit 200MSPS ADC with SNRBoost 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS58C28 Dual 11-Bit 200MSPS ADC with SNRBoost - ADS58C28IRGC25 - Texas Instruments
Dallas, TX, United States
ADS58C28 Dual 11-Bit 200MSPS ADC with SNRBoost
ADS58C28IRGC25
ADS58C28 Dual 11-Bit 200MSPS ADC with SNRBoost ADS58C28IRGC25
Dual 11-Bit 200MSPS ADC with SNRBoost 64-VQFN -40 to 85

Dual 11-Bit 200MSPS ADC with SNRBoost 64-VQFN -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1318360-ADS58C28IRGC25 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1318360-ADS58C28IRGC25
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1318360-ADS58C28IRGC25
Manufacturer: Texas Instruments Win Source Part Number: 1318360-ADS58C28IRGC 25 Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Reel - TR Features: Simultaneous Sampling Standard Package: 25 Mounting: Surface Mount Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential Architecture: Pipelined Number of Bits: 11 Sampling Rate (Per Second): 200M Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 2 Reference Type: Internal Voltage - Supply, Analog: 1.75V ~ 1.9V Voltage - Supply, Digital: 1.7V ~ 1.9V Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-VFQFN Exposed Pad ECCN: 3A991C1 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-30192-6,296-3019 2-2,ADS58C28IRGC25-N D,296-30192-1 Base Product Number: ADS58C28 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1318360-ADS58C28IRGC25
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Reel - TR
Features: Simultaneous Sampling
Standard Package: 25
Mounting: Surface Mount
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Pipelined
Number of Bits: 11
Sampling Rate (Per Second): 200M
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 2
Reference Type: Internal
Voltage - Supply, Analog: 1.75V ~ 1.9V
Voltage - Supply, Digital: 1.7V ~ 1.9V
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-VFQFN Exposed Pad
ECCN: 3A991C1
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-30192-6,296-30192-2,ADS58C28IRGC25-ND,296-30192-1
Base Product Number: ADS58C28
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-30192-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-30192-2-ND
Analog to Digital Converters (ADC) 296-30192-2-ND
11 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

11 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Singapore, Singapore
Dual VQFN Analog-to-Digital Converter IC
700-ADS58C28IRGC25
Dual VQFN Analog-to-Digital Converter IC 700-ADS58C28IRGC25
200MS/s 11-Bit Dual ADC, LVDS/Serial/Parallel Interface, VQFN Product overview: ADS58C28IRGC25 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS58C28IRGC25 can be used for catalog matching and distributor lookup.

200MS/s 11-Bit Dual ADC, LVDS/Serial/Parallel Interface, VQFN Product overview: ADS58C28IRGC25 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS58C28IRGC25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS58C28IRGC25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS58C28IRGC25
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS58C28IRGC25
IC ADC 11BIT PIPELINED 64VQFN

IC ADC 11BIT PIPELINED 64VQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS58C28IRGC25 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS58C28IRGC25
Data Acquisition - Analog to Digital Converters (ADC) ADS58C28IRGC25
IC ADC 11BIT PIPELINED 64VQFN

IC ADC 11BIT PIPELINED 64VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS58C28IRGC25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS58C28IRGC25
Analog to Digital Converters (ADC) ADS58C28IRGC25
11 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

11 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS58C28IRGC25 1318360-ADS58C28IRGC25 296-30192-2-ND 700-ADS58C28IRGC25 ADS58C28IRGC25 ADS58C28IRGC25 ADS58C28IRGC25
Product Name ADS58C28 Dual 11-Bit 200MSPS ADC with SNRBoost Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Dual VQFN Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; LVDS - Parallel, Parallel Parallel LVDS, Serial, Parallel Parallel; LVDS - Parallel, Parallel
Package Type VQFN 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad VQFN 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 11 bits 11 bits 11 bits 11 bits
DNL 1.2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0838CCV - 1014017-ADC0838CCV - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type PLCC; 20-PLCC (9x9)
Packing Method Tube; Tube/Rail
View Details
5 suppliers
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
5 suppliers
Analog to Digital Converters (ADC) - 296-ADC09DJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers