Texas Instruments Evaluation Boards - Analog to Digital Converters (ADCs) - ADS58C28EVM ADS58C28EVM

Description
Manufacturer: Texas Instruments Win Source Part Number: 910862-ADS58C28EVM Features: ADS58C28 series 11 Bit 200M Samples per Second Analog to Digital Converter (ADC) Evaluation Board Package: Box Family Name: ADS58 Categories: Development Boards ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Other Part Number: ADS58C28EVM-ND, 296-50730
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 910862-ADS58C28EVM Features: ADS58C28 series 11 Bit 200M Samples per Second Analog to Digital Converter (ADC) Evaluation Board Package: Box Family Name: ADS58 Categories: Development Boards ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Other Part Number: ADS58C28EVM-ND, 296-50730
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS58C28EVM
910862-ADS58C28EVM
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS58C28EVM 910862-ADS58C28EVM
Manufacturer: Texas Instruments Win Source Part Number: 910862-ADS58C28EVM Features: ADS58C28 series 11 Bit 200M Samples per Second Analog to Digital Converter (ADC) Evaluation Board Package: Box Family Name: ADS58 Categories: Development Boards ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Other Part Number: ADS58C28EVM-ND, 296-50730

Manufacturer: Texas Instruments
Win Source Part Number: 910862-ADS58C28EVM
Features: ADS58C28 series 11 Bit 200M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Package: Box
Family Name: ADS58
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Other Part Number: ADS58C28EVM-ND, 296-50730

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 910862-ADS58C28EVM
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - ADS58C28EVM
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD1341KZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1905373 - RS Components, Ltd.
Specs
Interface Type 1-wire
Package Type Tdfn-ep
Features Single-Supply
View Details
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8935B-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details