Texas Instruments RF Front End (LNA + PA) - ADS58C20IPFPR ADS58C20IPFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1141777-ADS58C20IPFP R Packaging: Reel - TR Package: 80-TQFP Exposed Pad Family Name: ADS58C20 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Manufacturer Package: 80-HTQFP (12x12) Alternative Parts (Cross-Reference): HMC5355LP4E; MAX2851ITK+TCHF; COR RX3 AAU; Introduction Date: March 01, 2011 ECCN: 5A991.b.1 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1141777-ADS58C20IPFP R Packaging: Reel - TR Package: 80-TQFP Exposed Pad Family Name: ADS58C20 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Manufacturer Package: 80-HTQFP (12x12) Alternative Parts (Cross-Reference): HMC5355LP4E; MAX2851ITK+TCHF; COR RX3 AAU; Introduction Date: March 01, 2011 ECCN: 5A991.b.1 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - ADS58C20IPFPR - 1141777-ADS58C20IPFPR - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - ADS58C20IPFPR
1141777-ADS58C20IPFPR
RF Front End (LNA + PA) - ADS58C20IPFPR 1141777-ADS58C20IPFPR
Manufacturer: Texas Instruments Win Source Part Number: 1141777-ADS58C20IPFP R Packaging: Reel - TR Package: 80-TQFP Exposed Pad Family Name: ADS58C20 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Manufacturer Package: 80-HTQFP (12x12) Alternative Parts (Cross-Reference): HMC5355LP4E; MAX2851ITK+TCHF; COR RX3 AAU; Introduction Date: March 01, 2011 ECCN: 5A991.b.1 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141777-ADS58C20IPFPR
Packaging: Reel - TR
Package: 80-TQFP Exposed Pad
Family Name: ADS58C20
Categories: RF/IF and RFID
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-HTQFP (12x12)
Alternative Parts (Cross-Reference): HMC5355LP4E; MAX2851ITK+TCHF; COR RX3 AAU;
Introduction Date: March 01, 2011
ECCN: 5A991.b.1
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1141777-ADS58C20IPFPR
Product Name RF Front End (LNA + PA) - ADS58C20IPFPR
Unlock Full Specs
to access all available technical data

Similar Products

MA5532-AE RFID Transponder Coil - MA5532-AE MA5532-AED - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details