Texas Instruments RF Front End (LNA + PA) - ADS58C20IPFP ADS58C20IPFP

Description
Manufacturer: Texas Instruments Win Source Part Number: 198772-ADS58C20IPFP Packaging: Tube/Rail Frequency: 125MHz RF Type: Cellular, 3G, GSM, LTE, TD-SCDMA Categories: RF/IF and RFID Status: Active Case / Package: 80-HTQFP (12x12) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 198772-ADS58C20IPFP Packaging: Tube/Rail Frequency: 125MHz RF Type: Cellular, 3G, GSM, LTE, TD-SCDMA Categories: RF/IF and RFID Status: Active Case / Package: 80-HTQFP (12x12) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - ADS58C20IPFP - 198772-ADS58C20IPFP - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - ADS58C20IPFP
198772-ADS58C20IPFP
RF Front End (LNA + PA) - ADS58C20IPFP 198772-ADS58C20IPFP
Manufacturer: Texas Instruments Win Source Part Number: 198772-ADS58C20IPFP Packaging: Tube/Rail Frequency: 125MHz RF Type: Cellular, 3G, GSM, LTE, TD-SCDMA Categories: RF/IF and RFID Status: Active Case / Package: 80-HTQFP (12x12) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 198772-ADS58C20IPFP
Packaging: Tube/Rail
Frequency: 125MHz
RF Type: Cellular, 3G, GSM, LTE, TD-SCDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: 80-HTQFP (12x12)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 198772-ADS58C20IPFP
Product Name RF Front End (LNA + PA) - ADS58C20IPFP
Frequency 1.25E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-415 4308RV-415XJLD , 4308RV-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details