Texas Instruments ADS58B19 9-bit 250MSPS Buffered ADC with SNRBoost ADS58B19IRGZT

Description
9-bit 250MSPS Buffered ADC with SNRBoost 48-VQFN -40 to 85
Request a Quote Datasheet
Description
9-bit 250MSPS Buffered ADC with SNRBoost 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS58B19 9-bit 250MSPS Buffered ADC with SNRBoost - ADS58B19IRGZT - Texas Instruments
Dallas, TX, United States
ADS58B19 9-bit 250MSPS Buffered ADC with SNRBoost
ADS58B19IRGZT
ADS58B19 9-bit 250MSPS Buffered ADC with SNRBoost ADS58B19IRGZT
9-bit 250MSPS Buffered ADC with SNRBoost 48-VQFN -40 to 85

9-bit 250MSPS Buffered ADC with SNRBoost 48-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.9V VQFN Analog-to-Digital Converter IC
700-ADS58B19IRGZT
1.9V VQFN Analog-to-Digital Converter IC 700-ADS58B19IRGZT
9-Bit 250MSPS ADC, LVDS/Parallel, VQFN, 1.7-1.9V Product overview: ADS58B19IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.9V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS58B19IRGZT can be used for catalog matching and distributor lookup.

9-Bit 250MSPS ADC, LVDS/Parallel, VQFN, 1.7-1.9V Product overview: ADS58B19IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.9V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS58B19IRGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-28296-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-28296-2-ND
Analog to Digital Converters (ADC) 296-28296-2-ND
9 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

9 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS58B19IRGZT
1141776-ADS58B19IRGZT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS58B19IRGZT 1141776-ADS58B19IRGZT
Manufacturer: Texas Instruments Win Source Part Number: 1141776-ADS58B19IRGZ T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 9 Number of Converters: 1 Family Name: ADS58B19 Categories: Integrated Circuits (ICs) Sampling Rate: 250M Manufacturer Homepage: www.ti.com Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): LTC2151CUJ-12#PBF; LTC2152CUJ-12#PBF; LTC2152IUJ-12#TRPBF; Introduction Date: May 01, 2010 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141776-ADS58B19IRGZT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel, Parallel
Reference Type: Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 9
Number of Converters: 1
Family Name: ADS58B19
Categories: Integrated Circuits (ICs)
Sampling Rate: 250M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): LTC2151CUJ-12#PBF; LTC2152CUJ-12#PBF; LTC2152IUJ-12#TRPBF;
Introduction Date: May 01, 2010
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS58B19IRGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS58B19IRGZT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS58B19IRGZT
IC ADC 9BIT PIPELINED 48VQFN

IC ADC 9BIT PIPELINED 48VQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS58B19IRGZT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS58B19IRGZT
Data Acquisition - Analog to Digital Converters (ADC) ADS58B19IRGZT
IC ADC 9BIT PIPELINED 48VQFN

IC ADC 9BIT PIPELINED 48VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS58B19IRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS58B19IRGZT
Analog to Digital Converters (ADC) ADS58B19IRGZT
9 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

9 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS58B19IRGZT 700-ADS58B19IRGZT 296-28296-2-ND 1141776-ADS58B19IRGZT ADS58B19IRGZT ADS58B19IRGZT ADS58B19IRGZT
Product Name ADS58B19 9-bit 250MSPS Buffered ADC with SNRBoost 1.9V VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS58B19IRGZT Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel LVDS, Parallel Parallel Parallel; LVDS - Parallel, Parallel Parallel; LVDS - Parallel, Parallel
Package Type VQFN VQFN 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Screening Level Catalog
Resolution 9 bits 14 bits 9 bits 9 bits
DNL 0.8500 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter - ADC081S101CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC08831IM-NS - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Bulk
View Details
ADC10D020 Dual 10-Bit, 20MSPS, 150mW A/D Converter - ADC10D020CIVSX/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
6 suppliers