ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, PDIP28
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, PDIP28
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
12-Bit 40kS/s Parallel ADC, Single-Ended, 5V, PDIP Product overview: ADS574KE from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS574KE can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 077772-ADS574KE
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PDIP
Analog Supply Voltage: 5V, -16.5 V to 5.5
Digital Supply Voltage: 5V
Sampling Rate: 40k
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS574KE | ADS574KE-ND | 700-ADS574KE | 077772-ADS574KE | ADS574KE | ADS574KE |
| Product Name | Analog to Digital Converters (ADC) | 5V Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS574KE | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | DIP; DIP28 | DIP; PDIP; "28-DIP (0.300"", 7.62mm)" | PDIP | DIP; PDIP; 28-PDIP | DIP; 28-DIP (0.300\", 7.62mm) | DIP; 28-DIP (0.300\", 7.62mm) |
| Packing Method | Tube; Tube | Tube | Tube; Tube/Rail | Tube; Tube | Tube; Tube | |
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |