Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS574JEG4

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS574JEG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS574JEG4-ND
Analog to Digital Converters (ADC) ADS574JEG4-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP

12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS574JEG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS574JEG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS574JEG4
IC ADC 12BIT SAR 28DIP

IC ADC 12BIT SAR 28DIP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS574JEG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS574JEG4
Data Acquisition - Analog to Digital Converters (ADC) ADS574JEG4
IC ADC 12BIT SAR 28DIP

IC ADC 12BIT SAR 28DIP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS574JEG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS574JEG4
Analog to Digital Converters (ADC) ADS574JEG4
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP

12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS574JEG4-ND ADS574JEG4 ADS574JEG4 ADS574JEG4
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel; Parallel
Package Type DIP; PDIP; "28-DIP (0.300"", 7.62mm)" DIP; 28-DIP (0.300\", 7.62mm) DIP; 28-DIP (0.300\", 7.62mm)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 12 bits 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914871 - RS Components, Ltd.
Specs
Package Type SSOP; Ssop
Features Single-Supply
Pins 20
View Details
ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter - ADC08100CIMTC/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947BD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details