12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
IC ADC 12BIT SAR 28DIP Product overview: ADS574JE from Burr-Brown (Texas Instruments) is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS574JE can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1141772-ADS574JE
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 28-DIP (0.300", 7.62mm)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V, -16.5 V ~ 5.5
Input Type: Single Ended
Architecture: SAR
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Part Status: Obsolete(EOL)
Resolution: 12
Number of Converters: 1
Family Name: ADS574
Categories: Integrated Circuits (ICs)
Sampling Rate: 40k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-PDIP
Alternative Parts (Cross-Reference): AD7579SQZ/883B; AD7579SQZ; AD7579AQZ/883B;
Introduction Date: February 01, 2006
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, PDIP28
IC ADC 12BIT SAR 28DIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-32820-5-ND | 700-ADS574JE | 1141772-ADS574JE | ADS574JE | ADS574JE | ADS574JE | ADS574JE |
| Product Name | Analog to Digital Converters (ADC) | 12BIT Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS574JE | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | DIP; PDIP; "28-DIP (0.300"", 7.62mm)" | Tube | DIP | DIP; DIP28 | DIP; 28-DIP (0.300\", 7.62mm) | DIP; 24-DIP (0.300\", 7.62mm) | |
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube | Tube; Tube | Tube; Tube | |
| Resolution | 12 bits | 12 bits | 12 bits | ||||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |