Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS5542IPAPR

Description
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-HTQFP (10x10)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-HTQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS5542IPAPR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS5542IPAPR-ND
Analog to Digital Converters (ADC) ADS5542IPAPR-ND
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-HTQFP (10x10)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-HTQFP (10x10)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5542IPAPR
1141765-ADS5542IPAPR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5542IPAPR 1141765-ADS5542IPAPR
Manufacturer: Texas Instruments Win Source Part Number: 1141765-ADS5542IPAPR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 64-TQFP Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3 V ~ 3.6 V Input Type: Differential Architecture: Pipelined Data Interface: Parallel Reference Type: Internal Voltage - Supply, Digital: 3 V ~ 3.6 V Part Status: Obsolete(EOL) Resolution: 14 Number of Converters: 1 Family Name: ADS5542 Categories: Integrated Circuits (ICs) Sampling Rate: 80M Manufacturer Homepage: www.ti.com Manufacturer Package: 64-HTQFP (10x10) Alternative Parts (Cross-Reference): AD9237BCPZRL7-65; LTC2228CUH#TR; AD9237BCPZ-65; Introduction Date: January 01, 2005 ECCN: 3A991.c.3 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141765-ADS5542IPAPR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 64-TQFP Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 3 V ~ 3.6 V
Input Type: Differential
Architecture: Pipelined
Data Interface: Parallel
Reference Type: Internal
Voltage - Supply, Digital: 3 V ~ 3.6 V
Part Status: Obsolete(EOL)
Resolution: 14
Number of Converters: 1
Family Name: ADS5542
Categories: Integrated Circuits (ICs)
Sampling Rate: 80M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-HTQFP (10x10)
Alternative Parts (Cross-Reference): AD9237BCPZRL7-65; LTC2228CUH#TR; AD9237BCPZ-65;
Introduction Date: January 01, 2005
ECCN: 3A991.c.3
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS5542IPAPR
Analog-to-Digital Converter IC 700-ADS5542IPAPR
14-Bit 80MSPS Differential ADC, HTQFP, Parallel/Serial Interface Product overview: ADS5542IPAPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5542IPAPR can be used for catalog matching and distributor lookup.

14-Bit 80MSPS Differential ADC, HTQFP, Parallel/Serial Interface Product overview: ADS5542IPAPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5542IPAPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5542IPAPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5542IPAPR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5542IPAPR
IC ADC 14BIT PIPELINED 64HTQFP

IC ADC 14BIT PIPELINED 64HTQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADS5542IPAPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5542IPAPR
Analog to Digital Converters (ADC) ADS5542IPAPR
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-HTQFP (10x10)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-HTQFP (10x10)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS5542IPAPR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS5542IPAPR
Data Acquisition - Analog to Digital Converters (ADC) ADS5542IPAPR
IC ADC 14BIT PIPELINED 64HTQFP

IC ADC 14BIT PIPELINED 64HTQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS5542IPAPR-ND 1141765-ADS5542IPAPR 700-ADS5542IPAPR ADS5542IPAPR ADS5542IPAPR ADS5542IPAPR
Product Name Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5542IPAPR Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel; Parallel Parallel, Serial Parallel; Parallel
Package Type 64-PowerTQFP HTQFP 64-PowerTQFP QFP; TQFP; 64-PowerTQFP
Packing Method Tape Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Pins 64
Resolution 14 bits 14 bits 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD678KD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1923233P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 12 bits
ADC Type SAR; SAR
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342594-SI8935D-IS4 - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers