The ADS5541 is a 14-bit, 105MSPS analog-to-digital converter with a differential input voltage range of 2.3VPP and an internal reference, designed for high-speed applications requiring high dynamic performance in a compact form. It operates from a single 3.3V supply and dissipates 571mW at full performance. The device is housed in a TQFP-64 PowerPAD package with a thermal pad size of 3.5mm × 3.5mm minimum and 4mm × 4mm maximum, and is rated for operation from -40°C to +85°C. It includes a high-bandwidth sample-and-hold stage and CMOS-compatible parallel outputs for seamless interface with logic circuits.
14-Bit, 105MSPS Analog-to-Digital Converter 64-HTQFP -40 to 85
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-HTQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 1141763-ADS5541IPAPR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 64-TQFP Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 3 V ~ 3.6 V
Input Type: Differential
Architecture: Pipelined
Data Interface: Parallel
Reference Type: Internal
Voltage - Supply, Digital: 3 V ~ 3.6 V
Part Status: Obsolete(EOL)
Resolution: 14
Number of Converters: 1
Family Name: ADS5541
Categories: Integrated Circuits (ICs)
Sampling Rate: 105M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-HTQFP (10x10)
Alternative Parts (Cross-Reference): MAX12553ETL+T; MAX12554ETL+T; MAX12555ETL;
Introduction Date: January 01, 2005
ECCN: 3A991.c.3
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
14-Bit 105MSPS ADC, Differential, SPI/Serial/Parallel,
IC ADC 14BIT PIPELINED 64HTQFP
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-HTQFP (10x10)
IC ADC 14BIT PIPELINED 64HTQFP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5541IPAPR | ADS5541IPAPR-ND | 1141763-ADS5541IPAPR | 700-ADS5541IPAPR | ADS5541IPAPR | ADS5541IPAPR | ADS5541IPAPR |
| Product Name | ADS5541 14-Bit, 105MSPS Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5541IPAPR | Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel; Parallel | Parallel; Parallel | SPI, Serial, Parallel | Parallel; Parallel | ||
| Package Type | HTQFP | 64-PowerTQFP | HTQFP | QFP; TQFP; 64-PowerTQFP | 64-PowerTQFP | ||
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| DNL | 0.2500 LSB |