Texas Instruments ADS5522 12-Bit, 80MSPS Analog-to-Digital Converter ADS5522IPAPG4

Description
12-Bit, 80MSPS Analog-to-Digital Converter 64-HTQFP -40 to 85
Request a Quote Datasheet
Description
12-Bit, 80MSPS Analog-to-Digital Converter 64-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS5522 12-Bit, 80MSPS Analog-to-Digital Converter - ADS5522IPAPG4 - Texas Instruments
Dallas, TX, United States
ADS5522 12-Bit, 80MSPS Analog-to-Digital Converter
ADS5522IPAPG4
ADS5522 12-Bit, 80MSPS Analog-to-Digital Converter ADS5522IPAPG4
12-Bit, 80MSPS Analog-to-Digital Converter 64-HTQFP -40 to 85

12-Bit, 80MSPS Analog-to-Digital Converter 64-HTQFP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5522IPAPG4
1015509-ADS5522IPAPG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5522IPAPG4 1015509-ADS5522IPAPG4
Manufacturer: Texas Instruments Win Source Part Number: 1015509-ADS5522IPAPG 4 Packaging: Tray Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 12 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-HTQFP (10x10) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Sampling Rate: 80M Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015509-ADS5522IPAPG4
Packaging: Tray
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HTQFP (10x10)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 80M
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS5522IPAPG4
Analog-to-Digital Converter IC 700-ADS5522IPAPG4
12-Bit 80MSPS ADC, Differential, Parallel/Serial Interface, HTQFP Product overview: ADS5522IPAPG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5522IPAPG4 can be used for catalog matching and distributor lookup.

12-Bit 80MSPS ADC, Differential, Parallel/Serial Interface, HTQFP Product overview: ADS5522IPAPG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5522IPAPG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS5522IPAPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5522IPAPG4
Analog to Digital Converters (ADC) ADS5522IPAPG4
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-HTQFP (10x10)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-HTQFP (10x10)

Buy Now
Analog to Digital Converters (ADC) - ADS5522IPAPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5522IPAPG4
Analog to Digital Converters (ADC) ADS5522IPAPG4
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-HTQFP (10x10)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-HTQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5522IPAPG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5522IPAPG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5522IPAPG4
IC ADC 12BIT 80MSPS 64-HTQFP

IC ADC 12BIT 80MSPS 64-HTQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS5522IPAPG4 1015509-ADS5522IPAPG4 700-ADS5522IPAPG4 ADS5522IPAPG4 ADS5522IPAPG4
Product Name ADS5522 12-Bit, 80MSPS Analog-to-Digital Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5522IPAPG4 Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Parallel; Parallel Parallel, Serial
Package Type HTQFP QFP; TQFP; 64-HTQFP (10x10) HTQFP QFP; TQFP; 64-TQFP Exposed Pad 64-TQFP Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits
DNL 0.2500 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
 - ADC0819BCN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; DIP28
Packing Method Tube; Tube
View Details
3 suppliers
Analog to Digital Converters (ADC) - 296-ADC09SJ1300AAVQ1-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers