Manufacturer: Texas Instruments
Win Source Part Number: 1141757-ADS5521IPAPR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 64-TQFP Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 3 V ~ 3.6 V
Input Type: Differential
Architecture: Pipelined
Data Interface: Parallel
Reference Type: Internal
Voltage - Supply, Digital: 3 V ~ 3.6 V
Part Status: Obsolete(EOL)
Resolution: 12
Number of Converters: 1
Family Name: ADS5521
Categories: Integrated Circuits (ICs)
Sampling Rate: 105M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-HTQFP (10x10)
Alternative Parts (Cross-Reference): MAX1207ETL+T; LTC2233IUK#TR; LTC2233IUK#PBF;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-HTQFP (10x10)
12-Bit, 105-MSPS Analog-to-Digital Converter (ADC) 64-HTQFP -40 to 85 Product overview: ADS5521IPAPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5521IPAPR can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-HTQFP (10x10)
IC ADC 12BIT PIPELINED 64HTQFP
IC ADC 12BIT PIPELINED 64HTQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1141757-ADS5521IPAPR | ADS5521IPAPR-ND | 700-ADS5521IPAPR | ADS5521IPAPR | ADS5521IPAPR | ADS5521IPAPR |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5521IPAPR | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | Parallel, Serial | Parallel; Parallel | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Sample Rate | 105000 kSamples/Sec | 105000 kSamples/Sec | 105000 kSamples/Sec | |||
| Package Type | 64-PowerTQFP | HTQFP | QFP; TQFP; 64-PowerTQFP | 64-PowerTQFP |