12-Bit 105MSPS Analog-to-Digital Converter 64-HTQFP -40 to 85
12-Bit 105MSPS Differential ADC, Parallel Interface, HTQFP Product overview: ADS5521IPAP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5521IPAP can be used for catalog matching and distributor lookup.
ADS5521 12-Bit, 105-MSPS Analog-to-Digital Converter (ADC)
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-HTQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 143978-ADS5521IPAP
Packaging: Tray
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HTQFP (10x10)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 105M
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC ADC 12BIT PIPELINED 64HTQFP
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-HTQFP (10x10)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5521IPAP | 700-ADS5521IPAP | ADS5521IPAP | 296-17934-ND | 143978-ADS5521IPAP | ADS5521IPAP | ADS5521IPAP |
| Product Name | ADS5521 12-Bit 105MSPS Analog-to-Digital Converter | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5521IPAP | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Parallel; SPI | Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | HTQFP | HTQFP | QFP; TQFP; HTQFP64 | 64-PowerTQFP | QFP; TQFP; 64-HTQFP (10x10) | 64-PowerTQFP | QFP; TQFP; 64-PowerTQFP |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| DNL | 0.2500 LSB |