11-Bit 125 MSPS Analog-to-Digital Converter 64-HTQFP -40 to 85
11-Bit 125MSPS Parallel ADC, Differential Input, 64-HTQFP Product overview: ADS5510IPAPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5510IPAPR can be used for catalog matching and distributor lookup.
11 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-HTQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 1015506-ADS5510IPAPR
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 11
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HTQFP (10x10)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 125M
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC ADC 11BIT PIPELINED 64HTQFP
11 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-HTQFP (10x10)
IC ADC 11BIT PIPELINED 64HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5510IPAPR | 700-ADS5510IPAPR | ADS5510IPAPR-ND | 1015506-ADS5510IPAPR | ADS5510IPAPR | ADS5510IPAPR | ADS5510IPAPR |
| Product Name | ADS5510 11-Bit 125 MSPS Analog-to-Digital Converter | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5510IPAPR | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | HTQFP | HTQFP | 64-PowerTQFP | QFP; TQFP; 64-HTQFP (10x10) | 64-PowerTQFP | QFP; TQFP; 64-PowerTQFP | |
| Screening Level | Catalog | ||||||
| Resolution | 11 bits | 11 bits | 11 bits | 11 bits | |||
| DNL | 0.2500 LSB |