1-ch 750MSPS BTS Feedback and Receiver IC 196-NFBGA -40 to 85 Product overview: ADS54T01IZAYR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS54T01IZAYR can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 196-NFBGA (12x12)
Manufacturer: Texas Instruments
Win Source Part Number: 1321176-ADS54T01IZAY
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Pipelined
Number of Bits: 12
Sampling Rate (Per Second): 750M
Data Interface: LVDS - Parallel
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 1.7V ~ 1.9V, 3.15V ~ 3.45V
Voltage - Supply, Digital: 1.7V ~ 1.9V
Supplier Device Package: 196-NFBGA (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 196-LFBGA
ECCN: 3A001A5A3
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: ADS54T01
RoHS Status: ROHS3 Compliant
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 196-NFBGA (12x12)
IC ADC 12BIT PIPELINED 196NFBGA
IC ADC 12BIT PIPELINED 196NFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS54T01IZAYR | ADS54T01IZAYR-ND | 1321176-ADS54T01IZAYR | ADS54T01IZAYR | ADS54T01IZAYR | ADS54T01IZAYR |
| Product Name | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | DDR, LVDS | Parallel | Parallel; LVDS - Parallel | Parallel; LVDS - Parallel | ||
| Package Type | BGA | 196-LFBGA | 196-LFBGA | 196-LFBGA | 196-LFBGA | |
| Resolution | 12 bits | 12 bits | 12 bits | |||
| Dissipation | 1200 milliwatts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |