Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS54J66IRMP ADS54J66IRMP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1141750-ADS54J66IRMP Packaging: Tray Mounting Style: SMD Features: Interleavable, Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 4 Input Type: Differential Architecture: Pipelined Sampling Rate (Per Second): 500M Data Interface: JESD204B Number of A/D Converters: 4 Reference Type: External Resolution: 14 Categories: Integrated Circuits Supplier Device Package: 72-VQFN Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 72-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: ADS54J60 Manufacturer Pack Quantity: 168 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 1.8V ~ 2V, 2.85V ~ 3.6V Supply Voltage , Digital: 1.8V ~ 2V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1141750-ADS54J66IRMP Packaging: Tray Mounting Style: SMD Features: Interleavable, Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 4 Input Type: Differential Architecture: Pipelined Sampling Rate (Per Second): 500M Data Interface: JESD204B Number of A/D Converters: 4 Reference Type: External Resolution: 14 Categories: Integrated Circuits Supplier Device Package: 72-VQFN Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 72-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: ADS54J60 Manufacturer Pack Quantity: 168 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 1.8V ~ 2V, 2.85V ~ 3.6V Supply Voltage , Digital: 1.8V ~ 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS54J66IRMP
1141750-ADS54J66IRMP
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS54J66IRMP 1141750-ADS54J66IRMP
Manufacturer: Texas Instruments Win Source Part Number: 1141750-ADS54J66IRMP Packaging: Tray Mounting Style: SMD Features: Interleavable, Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 4 Input Type: Differential Architecture: Pipelined Sampling Rate (Per Second): 500M Data Interface: JESD204B Number of A/D Converters: 4 Reference Type: External Resolution: 14 Categories: Integrated Circuits Supplier Device Package: 72-VQFN Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 72-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: ADS54J60 Manufacturer Pack Quantity: 168 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 1.8V ~ 2V, 2.85V ~ 3.6V Supply Voltage , Digital: 1.8V ~ 2V

Manufacturer: Texas Instruments
Win Source Part Number: 1141750-ADS54J66IRMP
Packaging: Tray
Mounting Style: SMD
Features: Interleavable, Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 4
Input Type: Differential
Architecture: Pipelined
Sampling Rate (Per Second): 500M
Data Interface: JESD204B
Number of A/D Converters: 4
Reference Type: External
Resolution: 14
Categories: Integrated Circuits
Supplier Device Package: 72-VQFN
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 72-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: ADS54J60
Manufacturer Pack Quantity: 168
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 1.8V ~ 2V, 2.85V ~ 3.6V
Supply Voltage , Digital: 1.8V ~ 2V

Buy Now
Analog to Digital Converters (ADC) - 296-43319-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-43319-ND
Analog to Digital Converters (ADC) 296-43319-ND
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 72-VQFN (10x10)

14 Bit Analog to Digital Converter 4 Input 4 Pipelined 72-VQFN (10x10)

Buy Now Datasheet
Quad VQFN Analog-to-Digital Converter IC - 700-ADS54J66IRMP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad VQFN Analog-to-Digital Converter IC
700-ADS54J66IRMP
Quad VQFN Analog-to-Digital Converter IC 700-ADS54J66IRMP
Quad-Channel, 14-Bit, 500-MSPS Analog-to-Digital Converter (ADC) 72-VQFN -40 to 85 Product overview: ADS54J66IRMP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS54J66IRMP can be used for catalog matching and distributor lookup.

Quad-Channel, 14-Bit, 500-MSPS Analog-to-Digital Converter (ADC) 72-VQFN -40 to 85 Product overview: ADS54J66IRMP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS54J66IRMP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS54J66IRMP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS54J66IRMP
Data Acquisition - Analog to Digital Converters (ADC) ADS54J66IRMP
IC ADC 14BIT PIPELINED 72VQFN

IC ADC 14BIT PIPELINED 72VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS54J66IRMP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS54J66IRMP
Analog to Digital Converters (ADC) ADS54J66IRMP
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 72-VQFN (10x10)

14 Bit Analog to Digital Converter 4 Input 4 Pipelined 72-VQFN (10x10)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS54J66IRMP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS54J66IRMP
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS54J66IRMP
IC ADC 14BIT PIPELINED 72VQFN

IC ADC 14BIT PIPELINED 72VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1141750-ADS54J66IRMP 296-43319-ND 700-ADS54J66IRMP ADS54J66IRMP ADS54J66IRMP ADS54J66IRMP
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS54J66IRMP Analog to Digital Converters (ADC) Quad VQFN Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type JESD204B JESD204B JESD204B
Packing Method Tray Tray Tray Tray; Tray
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Sample Rate 500000 kSamples/Sec 500000 kSamples/Sec 500000 kSamples/Sec
Package Type 72-VFQFN Exposed Pad 72-VFQFN Exposed Pad 72-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1897373 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Pdip
Pins 40
View Details
ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC104S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946BB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD679AD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details