Texas Instruments High-Performance Analog Dual VQFN Analog-to-Digital Converter IC ADS54J42IRMPT

Description
Dual-Channel, 14-Bit, 625-MSPS Analog-to-Digital Converter (ADC) 72-VQFN -40 to 85 Product overview: ADS54J42IRMPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS54J42IRMPT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual-Channel, 14-Bit, 625-MSPS Analog-to-Digital Converter (ADC) 72-VQFN -40 to 85 Product overview: ADS54J42IRMPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS54J42IRMPT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual VQFN Analog-to-Digital Converter IC - 700-ADS54J42IRMPT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual VQFN Analog-to-Digital Converter IC
700-ADS54J42IRMPT
Dual VQFN Analog-to-Digital Converter IC 700-ADS54J42IRMPT
Dual-Channel, 14-Bit, 625-MSPS Analog-to-Digital Converter (ADC) 72-VQFN -40 to 85 Product overview: ADS54J42IRMPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS54J42IRMPT can be used for catalog matching and distributor lookup.

Dual-Channel, 14-Bit, 625-MSPS Analog-to-Digital Converter (ADC) 72-VQFN -40 to 85 Product overview: ADS54J42IRMPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS54J42IRMPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS54J42IRMPT - 860422-ADS54J42IRMPT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS54J42IRMPT
860422-ADS54J42IRMPT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS54J42IRMPT 860422-ADS54J42IRMPT
Manufacturer: Texas Instruments Win Source Part Number: 860422-ADS54J42IRMPT Features: Bit Analog to Digital Converter Input 72-VQFN (10x10) Package: Reel - TR Package: 72-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ADS54J42 Categories: Integrated Circuits (ICs) Case / Package: 72-VQFN (10x10) ECCN: 3A001A5A4 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 860422-ADS54J42IRMPT
Features: Bit Analog to Digital Converter Input 72-VQFN (10x10)
Package: Reel - TR
Package: 72-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: ADS54J42
Categories: Integrated Circuits (ICs)
Case / Package: 72-VQFN (10x10)
ECCN: 3A001A5A4
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS54J42IRMPT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS54J42IRMPT-ND
Analog to Digital Converters (ADC) ADS54J42IRMPT-ND
Bit Analog to Digital Converter Input 72-VQFN (10x10)

Bit Analog to Digital Converter Input 72-VQFN (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS54J42IRMPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS54J42IRMPT
Analog to Digital Converters (ADC) ADS54J42IRMPT
Bit Analog to Digital Converter Input 72-VQFN (10x10)

Bit Analog to Digital Converter Input 72-VQFN (10x10)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS54J42IRMPT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS54J42IRMPT
Data Acquisition - Analog to Digital Converters (ADC) ADS54J42IRMPT
IC ADC 72VQFN

IC ADC 72VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS54J42IRMPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS54J42IRMPT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS54J42IRMPT
IC ADC 72VQFN

IC ADC 72VQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADS54J42IRMPT 860422-ADS54J42IRMPT ADS54J42IRMPT-ND ADS54J42IRMPT ADS54J42IRMPT ADS54J42IRMPT
Product Name Dual VQFN Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS54J42IRMPT Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914262 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SOIC; Soic
Features Single-Supply
View Details
ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD678SD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342608-SI8937D-IS4R - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details