16-bit 135MSPS ADC with buffered inputs 64-VQFN -40 to 85
16-bit 135MSPS ADC with buffered inputs 64-VQFN -40 to 85 Product overview: ADS5483IRGC25 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5483IRGC25 can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)
IC ADC 16BIT PIPELINED 64VQFN
IC ADC 16BIT PIPELINED 64VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5483IRGC25 | 700-ADS5483IRGC25 | ADS5483IRGC25-ND | ADS5483IRGC25 | ADS5483IRGC25 | ADS5483IRGC25 |
| Product Name | ADS5483 16-bit 135MSPS ADC with buffered inputs | 16-bit VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Serial, Parallel | Parallel | Parallel; LVDS - Parallel | ||
| Package Type | VQFN | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||
| DNL | 0.5000 LSB |