Texas Instruments ADS5481 16-bit 80MSPS ADC With Buffered Analog Input ADS5481IRGCR

Description
16-bit 80MSPS ADC With Buffered Analog Input 64-VQFN -40 to 85
Request a Quote Datasheet
Description
16-bit 80MSPS ADC With Buffered Analog Input 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS5481 16-bit 80MSPS ADC With Buffered Analog Input - ADS5481IRGCR - Texas Instruments
Dallas, TX, United States
ADS5481 16-bit 80MSPS ADC With Buffered Analog Input
ADS5481IRGCR
ADS5481 16-bit 80MSPS ADC With Buffered Analog Input ADS5481IRGCR
16-bit 80MSPS ADC With Buffered Analog Input 64-VQFN -40 to 85

16-bit 80MSPS ADC With Buffered Analog Input 64-VQFN -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS5481IRGCR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS5481IRGCR-ND
Analog to Digital Converters (ADC) ADS5481IRGCR-ND
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)

16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5481IRGCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5481IRGCR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5481IRGCR
IC ADC 16BIT PIPELINED 64VQFN

IC ADC 16BIT PIPELINED 64VQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS5481IRGCR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS5481IRGCR
Data Acquisition - Analog to Digital Converters (ADC) ADS5481IRGCR
IC ADC 16BIT PIPELINED 64VQFN

IC ADC 16BIT PIPELINED 64VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS5481IRGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5481IRGCR
Analog to Digital Converters (ADC) ADS5481IRGCR
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)

16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS5481IRGCR ADS5481IRGCR-ND ADS5481IRGCR ADS5481IRGCR ADS5481IRGCR
Product Name ADS5481 16-bit 80MSPS ADC With Buffered Analog Input Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Parallel Parallel; LVDS - Parallel
Package Type VQFN 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits
DNL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10D020 Dual 10-Bit, 20MSPS, 150mW A/D Converter - ADC10D020CIVS/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
6 suppliers
 - ADC0803LCV - Rochester Electronics
Specs
Interface Type Parallel
Package Type LDCC20
Packing Method Tube; Tube
View Details
3 suppliers
ADC10065 10-Bit 65 MSPS 3V A/D Converter - ADC10065CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08B3000CIYB - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers