14-bit, 400 MSPS Analog-to-Digital Converter with Buffered Input 80-HTQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 910856-ADS5474IPFPR
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 80-HTQFP (12x12)
Package: 80-TQFP Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS5474
Categories: Integrated Circuits (ICs)
Case / Package: 80-HTQFP (12x12)
ECCN: 3A001A5A4
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 80-HTQFP (12x12)
14-bit 400MSPS ADC, LVDS/Parallel, Diff Input, HTQFP Product overview: ADS5474IPFPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5474IPFPR can be used for catalog matching and distributor lookup.
IC ADC 14BIT PIPELINED 80HTQFP
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 80-HTQFP (12x12)
IC ADC 14BIT PIPELINED 80HTQFP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5474IPFPR | 910856-ADS5474IPFPR | ADS5474IPFPR-ND | 700-ADS5474IPFPR | ADS5474IPFPR | ADS5474IPFPR | ADS5474IPFPR |
| Product Name | ADS5474 14-bit, 400 MSPS Analog-to-Digital Converter with Buffered Input | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5474IPFPR | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | LVDS, Parallel | Parallel; Parallel | |||
| Package Type | HTQFP | QFP; TQFP; 80-HTQFP (12x12) | TQFP; 80-TQFP Exposed Pad | HTQFP | 80-TQFP Exposed Pad | QFP; TQFP; 80-TQFP Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| DNL | 0.7000 LSB |