14-bit, 400 MSPS Analog-to-Digital Converter with Buffered Input 80-HTQFP -40 to 85
14-bit 400MSPS ADC, LVDS/Parallel Interface, 80-HTQFP Product overview: ADS5474IPFP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5474IPFP can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 80-HTQFP (12x12)
Single ADC, ADS5474IPFP
Single ADC, ADS5474IPFP
Manufacturer: Texas Instruments
Win Source Part Number: 009291-ADS5474IPFP
Packaging: Tray
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 14
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Family Name: ADS5474
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-HTQFP (12x12)
Analog Supply Voltage: 3.1 V to 3.6 V, 5V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 400M
Alternative Parts (Cross-Reference): ISLA112P25MREP; ADS5474IPFPR; ADS5474IPFPRG4;
Introduction Date: April 01, 2007
ECCN: 3A001.a.5.a.4
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC ADC 14BIT PIPELINED 80HTQFP
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 80-HTQFP (12x12)
IC ADC 14BIT PIPELINED 80HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5474IPFP | 700-ADS5474IPFP | 296-22004-ND | 2494896 | 009291-ADS5474IPFP | ADS5474IPFP | ADS5474IPFP | ADS5474IPFP |
| Product Name | ADS5474 14-bit, 400 MSPS Analog-to-Digital Converter with Buffered Input | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analogue to Digital Converters | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5474IPFP | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | LVDS, Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | HTQFP | HTQFP | TQFP; 80-TQFP Exposed Pad | QFP; HTQFP | QFP; TQFP; 80-HTQFP (12x12) | QFP; TQFP; 80-TQFP Exposed Pad | 80-TQFP Exposed Pad | |
| Screening Level | Catalog | |||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | 14 bits | |||
| DNL | 0.7000 LSB |