13 Bit, 210MSPS Pipeline ADC 80-HTQFP -40 to 85
13-Bit, 210-MSPS Analog-to-Digital Converter (ADC) 80-HTQFP -40 to 85 Product overview: ADS5440IPFP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5440IPFP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 145108-ADS5440IPFP
Packaging: Tray
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 13
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-HTQFP (12x12)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 210M
Alternative Parts (Cross-Reference): ADS5440IPFPR; ADS5440IPFPRG4; ADS5440IPFPG4; ADS5440IPFP;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
ADC, Proprietary Method, 13-Bit, 1 Func, 1 Channel, Parallel, Word Access, Bipolar, PQFP80
13 Bit Analog to Digital Converter 1 Input 1 Pipelined 80-HTQFP (12x12)
IC ADC 13BIT PIPELINED 80HTQFP
13 Bit Analog to Digital Converter 1 Input 1 Pipelined 80-HTQFP (12x12)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5440IPFP | 700-ADS5440IPFP | 145108-ADS5440IPFP | ADS5440IPFP | 296-19395-ND | ADS5440IPFP | ADS5440IPFP |
| Product Name | ADS5440 13 Bit, 210MSPS Pipeline ADC | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5440IPFP | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | |||
| Package Type | HTQFP | QFP; TQFP; 80-HTQFP (12x12) | QFP; TQFP; HTQFP80 | TQFP; 80-TQFP Exposed Pad | 80-TQFP Exposed Pad | QFP; TQFP; 80-TQFP Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 13 bits | 13 bits | 13 bits | ||||
| DNL | 0.4000 LSB |