IC ADC 14BIT PIPELINED 52QFP
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-QFP (10x10)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5433IPJYRG3 | ADS5433IPJYRG3 |
| Product Name | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | |
| Package Type | QFP; 52-LQFP | |
| Packing Method | Tape Reel; Tape & Reel (TR) | |
| Resolution | 14 bits |