IC ADC 14BIT PIPELINED 52QFP Product overview: ADS5424MPJYREP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 14BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5424MPJYREP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 768105-ADS5424MPJYRE
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 52-QFP
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: Pipelined
Data Interface: Parallel
Reference Type: Internal
Voltage - Supply, Digital: 5V
Part Status: Obsolete(EOL)
Resolution: 14
Number of Converters: 1
Family Name: ADS5424
Categories: Integrated Circuits (ICs)
Sampling Rate: 105M
Manufacturer Package: 52-QFP (10x10)
Alternative Parts (Cross-Reference): LTC2205CUK; AD9433BSQZ-125; AD9433BSQ-125;
Introduction Date: June 01, 2006
ECCN: 3A001.a.2.c
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-QFP (10x10)
IC ADC 14BIT PIPELINED 52QFP
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-QFP (10x10)
IC ADC 14BIT PIPELINED 52QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS5424MPJYREP | 768105-ADS5424MPJYREP | 296-22550-2-ND | ADS5424MPJYREP | ADS5424MPJYREP | ADS5424MPJYREP |
| Product Name | 14BIT Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5424MPJYREP | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial, Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | QFP | 52-LQFP | 52-LQFP | QFP; 52-LQFP | ||
| Resolution | 14 bits | 14 bits | 14 bits | |||
| Dissipation | 2200 milliwatts | |||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |